The 473PPA202K is an axial lead, high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.047 µF, and a maximum RMS ripple current of 4.5 A at 100 kHz and 25°C. Its dimensions are 16.5 mm in diameter and 29 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, features a dissipation factor of ≤0.05% at 1 kHz and 25°C, and has an insulation resistance of 30,000 MΩ×µF at 25°C. The operating temperature range is -55°C to +85°C, with a capacitance temperature coefficient of -200 to +100 ppm/°C. The component is flame retardant, coated with UL94V0 epoxy resin, and has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.047µF Film Capacitor 650V 2000V (2kV) Polypropylene (PP), Metallized Axial, Can
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.047µF 2000V
CAP FILM 0.047UF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473PPA202K | 1572-1245-ND | 2002-473PPA202K | 473PPA202K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |