The 474MKP275KG4 is a metallized polypropylene film capacitor rated for X2 safety class applications, designed for across-the-line EMI suppression with a rated voltage of 275 VAC. It has a capacitance of 0.47 µF, a dv/dt rating of 180 V/µs, and dimensions of 26 mm × 19 mm × 10 mm with a lead spacing of 22.5 mm. It meets safety standards including UL/CSA E60384-1, DIN EN60384-14:2013/A1:2
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.47µF
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 310VAC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MKP275KG4 | 474MKP275KG4 | 2002-474MKP275KG4 | 474MKP275KG4-ND | 474MKP275KG4 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |