Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30
Product Name Notes
ADD CONTENT
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial 5
X2 And Arc Suppression
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 720 ESR: — RMS Current: — Length: 32mm Height: 37mm Thickness:...
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 720 ESR: 2.8 mΩ RMS Current: — Length: 32mm Height: 37mm...

<< Prev Next >>