Cornell DubilierFilm Paper Film Capacitors474RSB152K4H
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1500
ESR: 4.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1500
ESR: 4.1 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB152K4H is a radial lead, high current, low ESR film capacitor rated for 1500 VDC and 0.47 µF, operating from -40°C to +85°C. It has a maximum dv/dt of 1500 V/µs, an ESR of 4.1 mΩ at 100 kHz and +25°C, and an RMS ripple current of 16.5 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with a 10.2 mm lead pitch and 1.2 mm lead diameter. The dielectric is double metallized polypropylene with internal series connections, housed in a UL94V-0 flame retardant epoxy-coated case. Dissipation factor is below 0.001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ at 100 VDC. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 474RSB152K4H is a radial lead, high current, low ESR film capacitor rated for 1500 VDC and 0.47 µF, operating from -40°C to +85°C. It has a maximum dv/dt of 1500 V/µs, an ESR of 4.1 mΩ at 100 kHz and +25°C, and an RMS ripple current of 16.5 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with a 10.2 mm lead pitch and 1.2 mm lead diameter. The dielectric is double metallized polypropylene with internal series connections, housed in a UL94V-0 flame retardant epoxy-coated case. Dissipation factor is below 0.001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ at 100 VDC. Life expectancy is 30,000 hours at rated AC voltage.