The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 400 VDC and operating temperatures from -55°C to +85°C, with voltage derating to 50% of rated voltage at +125°C. It has capacitance values from 0.027 µF to 100.0 µF, with standard tolerances of ±5% or ±10%. The capacitor uses a non-inductive single-section design, encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 in (0.5 mm) to 0.040 in (1.0 mm) depending on capacitance. For the 0.47 µF variant, dimensions are 1.50 in (38.1 mm) in length, 0.26 in (6.6 mm) in maximum diameter, and 0.42 in (10.7 mm) in maximum height, with a 0.025 in (0.6 mm) diameter lead wire.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4749R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |