The 474PPS252K is an axial lead, metallized polypropylene film capacitor rated for 2500 VDC and 0.47 µF, designed for high dv/dt applications like inverters and switching power supplies. It operates from -40°C to +85°C with a maximum RMS ripple current of 14 A at 100 kHz and 25°C. Dimensions are 35.5 mm in diameter and 46 mm in length. Dissipation factor is 0.07% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C under 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length. Dielectric strength is 200% of rated VDC applied between leads and case for 60 seconds. The case is sealed with flame-retardant polyester tape and epoxy resin meeting UL 94V0. Leads are lead-free tinned copper. Life expectancy is 100,000 hours at 70°C under DC voltage with less than 3% capacitance change.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |