The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance and self-healing properties. It operates at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with a temperature range of -55°C to +85°C (derated to 50% voltage at +125°C). Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper in sizes from #24 to #18 AWG. The part number 461M2549R6 corresponds to a 0.25 µF, 250 VDC unit with ±10% tolerance, featuring standard dimensions of 0.99 in (25.1 mm) length, 0.23 in (5.8 mm) max thickness, and 0.42 in (10.7 mm) max height, with 0.020 in (0.5 mm) diameter leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2549R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |