The Type 461M is an axial lead metallized polyester film capacitor with an oval pressed profile, rated for 40 to 1000 VDC and 40 to 250 VAC, and operating from -55°C to +85°C with voltage derating to 50% at +125°C. It features a non-inductive single-section construction, flame-retardant polyester tape wrap meeting UL510, and flame-retardant epoxy potting meeting UL94V-0. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerances. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inches (0.5 to 1.0 mm). The part number 461M1269R6 corresponds to a 12 µF capacitor with ±10% tolerance and a 63 VDC rating, based on standard coding, with dimensions of 1.74 inches (44.2 mm) length, 0.53 inch (13.5 mm) max diameter, and 1.60 inch (40.6 mm) max height for the compact version.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1269R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |