The Type 461M series consists of axial lead, pressed/oval profile metallized polyester film capacitors with capacitance ranging from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 VDC. The capacitors are non-inductively wound with a single-section design, encapsulated in flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance tolerance is ±5% or ±10%. Lead wires are tinned copper-clad steel (0.020 to 0.040 inch diameter) or tinned copper (0.040 inch diameter). Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ·µF for capacitances ≤ 1.0 µF and 1,000 MΩ·µF for values above 1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6569R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |