The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications with non-inductive construction. It operates at full-rated DC voltage from -55°C to +85°C, with voltage de-rated linearly to 50% of rated voltage at +125°C. The capacitor has a capacitance range of 0.027 to 100.0 µF, with standard tolerances of ±5% or ±10%. Rated DC voltage is 63 to 1000 V, and AC voltage is 40 to 250 V. Units are encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel for sizes #24 to #18 AWG or tinned copper for #18 AWG. The part number 461M50591C corresponds to a 0.5 µF, 500 VDC unit with ±10% tolerance, packaged in a compact form with a lead diameter of 0.032 inch (0.8 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M50591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |