The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% and ±10%. The capacitor is wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch (AWG 24 to 18). For the 461M30691 part, the capacitance is 3.0 µF with a 400 VDC rating, using a standard size configuration with a length of 2.21 inch (56.1 mm), maximum diameter of 0.44 inch (11.2 mm), height of 0.81 inch (20.6 mm), and 0.032 inch (0.8 mm) tinned copper-clad steel leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M30691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |