The 474PMB202KA# is a metallized polypropylene film capacitor designed for power semiconductor snubber applications, featuring lug terminals for direct mounting. It has a DC voltage rating of 2000 V, a capacitance of 0.47 µF, and dimensions of 42.5 mm × 45 mm × 30 mm. The capacitor operates within a temperature range of -40°C to +100°C, with a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 15,000 MΩ. Its dielectric is polypropylene with a flame-retardant epoxy-coated plastic box (UL94V-0), and it uses lead-free tinned copper leads. The part meets a life expectancy of 30,000 hours at AC voltage and has a capacitance drift factor of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB202KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |