Cornell Dubilier Film Paper Film Capacitors 474PSB152K2J

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.47 µF and a maximum dv/dt of 1220 V/µs. It has a typical ESR of 4.5 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and 2 leads. It operates from -40°C to +100°C, using a polypropylene dielectric with flame-retardant epoxy coating (UL94V-0). The insulation resistance is above 30 GΩ·µF at 25°C, and the capacitance tolerance is ±10%. The case is constructed with double metallized film and internal series connections.

Datasheet Summary
Powered by GS/AI

The 474PSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.47 µF and a maximum dv/dt of 1220 V/µs. It has a typical ESR of 4.5 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and 2 leads. It operates from -40°C to +100°C, using a polypropylene dielectric with flame-retardant epoxy coating (UL94V-0). The insulation resistance is above 30 GΩ·µF at 25°C, and the capacitance tolerance is ±10%. The case is constructed with double metallized film and internal series connections.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB152K2J
Film Paper Film Capacitors 474PSB152K2J
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 4.5 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB152K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB152K2J
Capacitors - Film Capacitors 474PSB152K2J
CAP FILM 0.47UF 10% 1.5KVDC RAD

CAP FILM 0.47UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB152K2J 474PSB152K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details