The 473PPA202KG is an axial lead, high-voltage, high-dv/dt film capacitor designed for power semiconductor circuits, inverters, and snubber applications. It has a rated DC voltage of 2000 V, a capacitance of 0.047 µF, and a maximum RMS ripple current of 4.5 A at 100 kHz and 25°C. The part measures 16.5 mm in diameter and 29 mm in length. The dielectric is polypropylene with double metallized film construction, and it features lead-free tinned copper leads. The operating temperature range is -55°C to +85°C, with a dissipation factor of 0.06% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C. The capacitor has a self-inductance of less than 1 nH per mm of body and lead length, and a capacitance drift factor of less than 0.5% after two years at 40°C. It is flame retardant with epoxy resin end coating rated UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPA202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |