The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full voltage, with linear de-rating to 50% at +125°C. Capacitance ranges from 0.027 µF to 100 µF with ±5% or ±10% tolerance. The element is non-inductive and encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are supplied in diameters from 0.5 mm to 1.0 mm. Insulation resistance is 10,000 MΩ-µF for values ≤1.0 µF and 1,000 MΩ-µF for higher values. Dissipation factor is ≤1.0% at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1259R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |