The 474PPR162KJ is a metallized polypropylene film capacitor rated for 1600 VDC with a capacitance of 0.47 μF, designed for high pulse current applications such as snubber circuits. It features a radial lead configuration with dimensions of 42.5 mm × 30 mm × 22 mm, a lead spacing of 37.5 mm, and 1 mm lead diameter. The capacitor operates within a temperature range of -55°C to +105°C and includes a flame-retardant plastic box with epoxy resin fill (UL 94V-1 and UL94V0). It has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance of 30000 MΩ×μF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Capacitance change is less than 1% after 2000 hours at 85°C with 125% rated voltage. The part is compliant with 1 FIT reliability criteria and meets damp heat test specifications at 90-95% RH for 56 days at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.47UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPR162KJ | 474PPR162KJ |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |