The 474PPA102KD20 is an axial film capacitor for high dv/dt applications like inverters and switching power supplies. It rated for 1000 VDC working voltage with a 1600 VDC surge rating and 0.47 µF capacitance. It handles 10.5 A RMS ripple current at 70°C with a 4.7 mΩ ESR at 100 kHz and 25°C. Dimensions are 20 mm diameter by 46 mm length. The dielectric is polypropylene with double metallized film construction and UL94V0 epoxy coating. Dissipation factor is 0.05% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF. Temperature coefficient is -200 ppm/°C to +100 ppm/°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA102KD20 | 474PPA102KD20 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |