Cornell Dubilier GENERAL PURPOSE FILM Capacitors 474MSR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
474MSR400K
GENERAL PURPOSE FILM Capacitors 474MSR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M5007 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M5007
Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M5007
FILM CAPACITOR, .47UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, .47UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - 474MSR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MSR400K
Film Capacitors 474MSR400K
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 474MSR400K 84M5007 474MSR400K
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers