The 473PWS102KG is an axial lead metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as snubber and deflection circuits. It has a rated DC voltage of 1000 V, a capacitance of 0.047 µF, and a maximum dv/dt of 5000 V/µs. The component features low ESR and self-healing properties, with a case size of 17 mm in diameter by 29 mm in length. It operates within a temperature range of -55°C to +105°C, has an insulation resistance of 30,000 MΩ×µF at 25°C, and a dissipation factor of less than 0.001 at 1 kHz and 25°C. The capacitor uses aluminum foil with internal series connection and metalized film construction, coated with flame-retardant polyester tape and epoxy resin end fill. Terminal leads are lead-free tinned copper. The product meets reliability standards of 1 FIT and is rated for 1000 hours at 85°C with 150% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PWS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |