The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating to 50% of rated voltage. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. Rated voltage ranges from 63 VDC to 1000 VDC and 40 VAC to 250 VAC. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 in (0.5 mm) to 0.040 in (1.0 mm). Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitance ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M68491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |