Cornell DubilierFilm Paper Film Capacitors474RSB252K2JA
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.5 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.5 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB252K2JA is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2500 V, capacitance of 0.47 µF, and a maximum RMS ripple current of 1600 A/µs. It operates from -40°C to +85°C and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. Constructed with double metallized polypropylene film and housed in a flame-retardant plastic box (UL94V-0), it features lead-free tinned copper leads and measures 41.5 mm × 44 mm × 24 mm. The part has an insulation resistance of at least 30 GΩ × µF at 25°C for 1 minute under 30000 VDC, and a dielectric strength of 150% of VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 474RSB252K2JA is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 2500 V, capacitance of 0.47 µF, and a maximum RMS ripple current of 1600 A/µs. It operates from -40°C to +85°C and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. Constructed with double metallized polypropylene film and housed in a flame-retardant plastic box (UL94V-0), it features lead-free tinned copper leads and measures 41.5 mm × 44 mm × 24 mm. The part has an insulation resistance of at least 30 GΩ × µF at 25°C for 1 minute under 30000 VDC, and a dielectric strength of 150% of VAC applied for 2 seconds at 25°C.