The 473PMB303KB# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.047 µF, and dimensions of 42.5 mm x 27.5 mm x 24.5 mm. The capacitor uses double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C for the PMB variant and supports a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. The insulation resistance is specified at 30,000 MΩ·µF at 25°C under 100 VDC, and self-inductance is less than 1 nH per mm of lead spacing. The capacitance tolerance is +10% at 1 kHz, 25°C, with optional +5% available.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PMB303KB# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |