The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with a temperature range of -55°C to +85°C, and up to +125°C with linear voltage derating to 50% of rated voltage. Capacitance values range from 0.027 µF to 100.0 µF, with standard tolerances of ±5% and ±10%. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 in (0.5 mm) to 0.040 in (1.0 mm). The series features self-healing properties inherent to metallized film construction, with dissipation factor ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |