Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.47UF 10% 250VDC AXIAL
CAPACITOR, FILM, PET, 0.47UF, 250V, AXL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MWR250K | 474MWR250K | 70111984 | 84M5012 |
| Product Name | GENERAL PURPOSE | Film Capacitors | Capacitor, Metallized Polyester;0.47uF;Axial;250WVDC;+/-10%;3.5mmDia.;19mmL | Capacitor, Film, Pet, 0.47Uf, 250V, Axl; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | Metallized PET | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |