473PPS202KG is an axial lead film capacitor for high voltage and high dv/dt applications, such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V with a surge voltage of 2600 V, and an AC voltage rating of 650 V at 50/60 Hz. Capacitance is 0.047 µF with a tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is ≤0.05% at 1 kHz and 25°C, and insulation resistance is ≥30000 MΩ·µF at 25°C and 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing, and the dielectric is metallized polypropylene. Operating temperature ranges from -40°C to +85°C. Dimensions are 15.5 mm in diameter and 29 mm in length. The construction includes flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPS202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |