Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 1500 VDC with a capacitance of 0.47 µF, operating temperature range from -40°C to +85°C, and a maximum dissipation factor of 0.05% at 1 kHz and 25°C. The part has an insulation resistance of 30,000 MΩ×µF at 25°C and self-inductance less than 1 nH per mm of lead spacing. It features a flame-retardant polyester tape wrap with epoxy resin end fill. Physical dimensions are 24 mm in diameter and 46 mm in length. Rated for 320 A RMS ripple current at 100 kHz and +25°C, with a surge voltage of 2200 VDC. The capacitor is constructed with internal series connections and meets UL 501 and UL94V0 standards for coating and end fill.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |