The Type 461M is an axial-lead metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 VDC and AC voltages up to 250 VAC. It operates from -55°C to +85°C at full voltage, with linear derating to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. The component is encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are provided in diameters of 0.020 to 0.040 in. Insulation resistance is minimum 10,000 MΩ-µF for capacitance ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Dissipation factor is ≤1.0% at 1 kHz and +25°C. The part 461M5059R6C is a 0.5 µF, 63 VDC, ±10% variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |