The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages up to 250 V. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. It operates from -55°C to +85°C, with voltage derated linearly to 50% at +125°C. The non-inductive design uses metallized polyester film encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, sized #24 to #18 AWG. The part 461M39491C denotes 0.039 µF, 400 VDC, ±10% tolerance and a compact form factor, with dimensions of 0.61 in (15.5 mm) length, 0.17 in (4.3 mm) max diameter, 0.27 in (6.9 mm) max height, and 0.020 in (0.5 mm) lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M39491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |