Cornell Dubilier Film Paper Film Capacitors 474PSB302K2R

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 4.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 4.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB302K2R is a radial lead film capacitor for high pulse and rms current applications, rated for 3000 VDC and 0.47 µF. It has a maximum dv/dt of 1400 V/µs and a typical ESR of 4.6 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 14 A at +70°C. The case measures 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and 1.2 mm diameter leads. It uses double metallized polypropylene film with UL94V-0 epoxy coating and operates from -40°C to +100°C. Insulation resistance is 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 474PSB302K2R is a radial lead film capacitor for high pulse and rms current applications, rated for 3000 VDC and 0.47 µF. It has a maximum dv/dt of 1400 V/µs and a typical ESR of 4.6 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 14 A at +70°C. The case measures 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and 1.2 mm diameter leads. It uses double metallized polypropylene film with UL94V-0 epoxy coating and operates from -40°C to +100°C. Insulation resistance is 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB302K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB302K2R
Film Paper Film Capacitors 474PSB302K2R
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 4.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1400
  • ESR: 4.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB302K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB302K2R
Capacitors - Film Capacitors 474PSB302K2R
CAP FILM 0.47UF 10% 3KVDC RADIAL

CAP FILM 0.47UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB302K2R 474PSB302K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers