The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with voltage linearly de-rated to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with tolerances of ±5% or ±10%, and rated DC voltage is 400 V. The capacitor uses a single-section, non-inductively wound design with flame-retardant polyester tape encapsulation and epoxy potting meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch (0.5 to 1.0 mm). The part number 461M33491C is a member of this series, with a capacitance of 0.33 µF, ±10% tolerance, 400 V DC rating, and a compact form factor indicated by the trailing 'C'.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M33491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |