Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 20.6mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 17mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 14.3mm... | |
| For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 1.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 1.25 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 16.4mm... | |
| For New Design: Yes Capacitance: 1.25 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 14.6mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 21mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 18.7mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 16.4mm... | |
| For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.69 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.75 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 10.2mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.5mm... | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 120 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 120 µF Voltage AC: 300V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.92 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 120 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8mm... | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.56 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.94 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.25 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 4.13 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 6.2mm... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 2900 RMS Current: — ESR: — Diameter: 13.1mm... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.6mm... | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 18 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6.6mm... | |
| For New Design: Yes Capacitance: 180 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.8mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.7mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 21.2mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 16.8mm... | |
| For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 24.1mm... | |
| For New Design: Yes Capacitance: 2.7 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 2.38 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 22 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.9mm... | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6mm... | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 13.4mm... | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 9.5mm... | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 4.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2.5 in. Width: — Height: 3.15 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 2.84 in. Length: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.56 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 2.75 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 3.25 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.31 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 4.29 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 3.75 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 270 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 9.5mm... | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.15 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 29 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.25 in. | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 26.2mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 20.1mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.5mm... | |
| For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.8mm... | |
| For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 3.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 24.5mm... | |
| For New Design: Yes Capacitance: 3.9 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.13 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.95 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 550V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.75 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 8.1mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6.5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 14mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 10.5mm... | |
| For New Design: Yes Capacitance: 34 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.94 in. Length: — | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.15 in. Length: — | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.25 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.94 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 4.75 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 39 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.1mm... | |
| For New Design: Yes Capacitance: 390 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 10.9mm... | |
| For New Design: Yes Capacitance: 390 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.3mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.69 in. | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 25.5mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 310 RMS Current: — ESR: — Diameter: 20.9mm... | |
| For New Design: Yes Capacitance: 4.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 27mm... | |
| For New Design: Yes Capacitance: 4.7 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.1mm... | |
| For New Design: Yes Capacitance: 4.7 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5mm... | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.25 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.55 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.35 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 46 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 7.6mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 15.8mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 12.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.3mm... | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.25 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.12 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 28mm... | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 310 RMS Current: — ESR: — Diameter: 23.2mm... | |
| For New Design: Yes Capacitance: 5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 5.6 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm... | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.88 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 5.12 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 50 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.6mm... | |
| For New Design: Yes Capacitance: 500 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 11.7mm... | |
| For New Design: Yes Capacitance: 500 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 10.8mm... | |
| For New Design: Yes Capacitance: 52 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 55 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.7mm... | |
| For New Design: Yes Capacitance: 560 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 12.3mm... | |
| For New Design: Yes Capacitance: 560 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 12.2mm... | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.38 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm... | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 64 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 8.9mm... | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 7.5mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 17.4mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 14.5mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 13.3mm... | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.38 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.15 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 70 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 6.69 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 75 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 8 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.17 in. | |
| For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 8.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm... | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.92 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 82 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 7mm... | |
| For New Design: Yes Capacitance: 82 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.1mm... | |
| For New Design: Yes Capacitance: 820 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 13.7mm... | |
| For New Design: Yes Capacitance: 820 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 14.4mm... | |
| For New Design: Yes Capacitance: 90 µF Voltage AC: 310V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 90 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 92 µF Voltage AC: 550V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 92 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in. |
| << Prev |