The 473PPA252K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.047 µF, and a maximum RMS ripple current of 2600 mA at 100 kHz and 25°C. The capacitor features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates over a temperature range of -55°C to +85°C and uses a polypropylene dielectric with double metallized film construction and epoxy resin coating. The case dimensions are 13.5 mm in diameter by 29 mm in length, with lead spacing of 20 mm. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a ±5% optional tolerance.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.047UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 473PPA252K | 473PPA252K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |