The 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, rated for 40 to 1000 VDC and 40 to 250 VAC, operating from -55°C to +85°C with linear voltage derating to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. Units feature tinned copper-clad steel leads for wire sizes 0.020 to 0.040 inch and are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. The dielectric is metallized polyester film with self-healing properties and non-inductive winding. The part number 461M22691C corresponds to a 2.2 µF unit with ±10% tolerance and a 1000 VDC rating, available in standard or compact form factors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M22691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |