The Type 461M is an axial lead, metallized polyester film capacitor with a pressed/oval profile, offering capacitance from 0.027 µF to 100.0 µF and DC voltage ratings from 63 V to 1000 V. It operates from -55 °C to +85 °C at full rated voltage, and up to +125 °C with linear derating to 50% of rated voltage. The capacitor is wrapped in flame-retardant polyester tape and potted in flame-retardant epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 in to 0.040 in. Capacitance tolerance is ±5% or ±10%, and dissipation factor is ≤1.0% at 1 kHz and +25 °C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for higher values. The element is non-inductively wound with self-healing metallized film.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1869R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |