The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for general-purpose applications. It is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with an operating temperature range of -55°C to +85°C, and up to +125°C with linear voltage derating to 50% of rated voltage. Capacitance values range from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The component is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Tinned copper or copper-clad steel leads are provided in sizes from #24 to #18 AWG. The part 461M50691C is a variant of this series with a capacitance of 5.0 µF, 1000 VDC rating, ±10% tolerance, and a compact form factor. Its dimensions are 1.50 in (38.1 mm) in length, with lead diameter of 0.025 in (0.6 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M50691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |