The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full rated voltage from -55°C to +85°C, with voltage linearly derated to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Tinned copper-clad steel leads are provided in sizes from #24 AWG to #18 AWG. Dielectric strength is 150% of rated DC voltage for 2 minutes. The part number 461M50591 corresponds to a 0.5 µF, 500 VDC capacitance and voltage rating within this series, using standard 0.025 inch diameter (#22 AWG) leads, and matches dimensional specifications for the rated value. The design utilizes self-healing metallized film technology.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M50591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |