The 474PMB122KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC and 0.47 µF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and a box size of 42.5 mm × 28 mm × 17 mm. The part operates within a temperature range of -40°C to +100°C (PMB) and has an insulation resistance of 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB122KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |