Cornell Dubilier Film Paper Film Capacitors 474PSB850K2H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB850K2H is a radial lead, high-current film capacitor for switching power supplies and resonant circuits, rated for 850 VDC and operating from -40°C to +100°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1120 V/µs, and an ESR of 3.9 mΩ at 100 kHz and 25°C. The RMS ripple current is 14 A at 100 kHz and 70°C. The case measures 32 mm × 33 mm × 18 mm with a lead spacing of 27.5 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with UL94V-0 epoxy coating and has a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. The insulation resistance is ≥30 GΩ·µF at 25°C. Its life expectancy is 30,000 hours at 850 VAC.

Datasheet Summary
Powered by GS/AI

The 474PSB850K2H is a radial lead, high-current film capacitor for switching power supplies and resonant circuits, rated for 850 VDC and operating from -40°C to +100°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1120 V/µs, and an ESR of 3.9 mΩ at 100 kHz and 25°C. The RMS ripple current is 14 A at 100 kHz and 70°C. The case measures 32 mm × 33 mm × 18 mm with a lead spacing of 27.5 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with UL94V-0 epoxy coating and has a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. The insulation resistance is ≥30 GΩ·µF at 25°C. Its life expectancy is 30,000 hours at 850 VAC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB850K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB850K2H
Film Paper Film Capacitors 474PSB850K2H
For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB850K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB850K2H
Capacitors - Film Capacitors 474PSB850K2H
CAP FILM 0.47UF 10% 850VDC RAD

CAP FILM 0.47UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB850K2H 474PSB850K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWR102K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details