Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP, 0.047UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 310VAC RAD
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 473MKP275KC | 14N7741 | 473MKP275KC |
| Product Name | EMI/RFI SUPPRESSION Capacitors | Cap, 0.047Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |