Cornell Dubilier Film Paper Film Capacitors 474PSB102K4H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB102K4H is a radial lead film capacitor with 0.47 µF capacitance and 1000 V DC rating, designed for high pulse and rms current applications. It has a maximum dv/dt of 1300 V/µs, a typical ESR of 3 mΩ at 100 kHz and 25°C, and a rated RMS ripple current of 17 A at 70°C. Dimensions are 32 mm × 33 mm × 18 mm with a 10.2 mm lead spacing and 1.2 mm lead diameter. It operates from -40°C to +100°C, uses double metallized polypropylene film, and is coated with UL94V-0 flame-retardant epoxy. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage, and failure quota is 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 474PSB102K4H is a radial lead film capacitor with 0.47 µF capacitance and 1000 V DC rating, designed for high pulse and rms current applications. It has a maximum dv/dt of 1300 V/µs, a typical ESR of 3 mΩ at 100 kHz and 25°C, and a rated RMS ripple current of 17 A at 70°C. Dimensions are 32 mm × 33 mm × 18 mm with a 10.2 mm lead spacing and 1.2 mm lead diameter. It operates from -40°C to +100°C, uses double metallized polypropylene film, and is coated with UL94V-0 flame-retardant epoxy. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage, and failure quota is 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB102K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB102K4H
Film Paper Film Capacitors 474PSB102K4H
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1300
  • ESR: 3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB102K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB102K4H
Capacitors - Film Capacitors 474PSB102K4H
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB102K4H 474PSB102K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details