The Type 461M is a series of axial metallized polyester film capacitors with a pressed/oval profile, designed for high-reliability applications. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. Voltage ratings are 63 to 1000 VDC and 40 to 250 VAC. Operating temperature ranges from -55°C to +85°C, with derated voltage up to +125°C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18). The element is non-inductively wound in a single-section design with self-healing properties. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1000 MΩ-µF above 1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M20691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |