Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.47UF 10% 400VDC AXIAL
CAP, 0.47UF, 400V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MPW400K | 474MPW400K | 70112250 | 96K5603 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Capacitor, Metallized Polypropylene Film, Axial Leads, 0.47uF, 400WVDC, 220VAC | Cap, 0.47Uf, 400V, Film, Axial; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Metallized PP | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |