The 461M series consists of axial metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and voltage ratings of 63 to 1000 VDC and 40 to 250 VAC. Units feature a pressed/oval profile, tinned copper-clad steel or tinned copper leads, and are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. The operating temperature range is -55°C to +85°C, with voltage derating to 50% of rated voltage at +125°C. Capacitance tolerance is ±5% or ±10% standard, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C. The part number 461M40691C matches the 461M series naming convention indicating a 400 VDC rating, 10 µF capacitance, ±10% tolerance, and a compact design variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M40691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |