The Type 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, offering capacitance values from 0.027 µF to 100.0 µF and DC voltage ratings from 63 V to 1000 V. Units are wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance tolerances are ±5% or ±10% standard, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 in to 0.040 in. The series features a self-healing metallized film construction and non-inductive winding.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M9569R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |