The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The capacitor is non-inductively wound using a single-section design with metallized polyester film and self-healing properties. It is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inch. The part number 461M90591C matches the Type 461M series specification for a 9.0 µF, 500 VDC capacitor with ±10% tolerance and a compact form factor, as identified by its configuration code.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M90591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |