The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The 461M5049R6 variant corresponds to a 0.5 µF capacitance, 400 VDC rating, ±10% tolerance, and is available with tinned copper-clad steel leads of 0.025-inch (0.6 mm) diameter. The unit is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards, respectively. Physical dimensions and dV/dt ratings are specified for the 400 VDC series according to the provided size tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5049R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |