The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It operates at full rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating to 50% of rated voltage at +125°C. The 461M8059R6C variant is a 400 VDC, 8.0 µF capacitor with ±10% tolerance, tinned copper-clad steel leads of 0.040 inch (1.0 mm) diameter, and is encased in flame-retardant epoxy meeting UL94V-0 specifications. Its dimensions are 1.74 inches (44.2 mm) length, 0.81 inches (20.6 mm) maximum diameter, and 1.18 inches (30.0 mm) height, with a dv/dt rating of 17 V/µs. The capacitor uses a non-inductive single-section winding and exhibits self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M8059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |