The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF and DC voltage ratings up to 1000 VDC. It features tinned copper-clad steel or tinned copper leads, operates from -55°C to +85°C with linear voltage derating to 50% at +125°C, and is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Dissipation factor is ≤1.0% at 1 kHz and +25°C, with insulation resistance ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for higher values. The part number 461M22591 corresponds to a 2.2 µF capacitor with ±5% tolerance and 500 VDC rating, packaged in a compact form factor with dimensions of 1.74 in (44.2 mm) length, 0.50 in (12.7 mm) max thickness, and 0.75 in (19.1 mm) max height, using 0.032 in (0.8 mm) diameter leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M22591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |