Cornell Dubilier Film Paper Film Capacitors 474PSB152K4J

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB152K4J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1500 V and capacitance of 0.47 µF. It has a maximum dv/dt of 1220 V/µs and an ESR of 3.8 mΩ at 100 kHz and +25°C. The component is housed in a flame-retardant plastic box with epoxy resin (UL94V-0) and features lead-free tinned copper leads. Its dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from −40°C to +100°C and has a maximum RMS ripple current of 16 A at +70°C. The capacitor uses double metallized polypropylene film with internal series connections and meets dielectric strength requirements of 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 474PSB152K4J is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1500 V and capacitance of 0.47 µF. It has a maximum dv/dt of 1220 V/µs and an ESR of 3.8 mΩ at 100 kHz and +25°C. The component is housed in a flame-retardant plastic box with epoxy resin (UL94V-0) and features lead-free tinned copper leads. Its dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from −40°C to +100°C and has a maximum RMS ripple current of 16 A at +70°C. The capacitor uses double metallized polypropylene film with internal series connections and meets dielectric strength requirements of 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB152K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB152K4J
Film Paper Film Capacitors 474PSB152K4J
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 3.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB152K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB152K4J
Capacitors - Film Capacitors 474PSB152K4J
CAP FILM 0.47UF 10% 1.5KVDC RAD

CAP FILM 0.47UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB152K4J 474PSB152K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers