The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for -55°C to +85°C operation at full voltage, with derating to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. It is encapsulated in flame-retardant polyester tape and potted in epoxy, meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are available in diameters from 0.020 to 0.040 in. The 461M70691 variant is a 0.75 µF, 1000 VDC capacitor with ±10% tolerance, measuring 1.74 in (44.2 mm) long, 0.75 in (19.1 mm) thick, 1.12 in (28.4 mm) high, with 0.040 in (1.0 mm) leads and a dv/dt rating of 23 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M70691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |